ASUS logo

ASUS H170-PRO Intel® H170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122127
Info modified on:
30 Oct 2024, 13:00:09
Short summary description ASUS H170-PRO Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS H170-PRO Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, M.2, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.