ASUS logo

ASUS CROSSBLADE RANGER A88X Socket FM2+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116156
Info modified on:
30 Oct 2024, 13:04:26
Short summary description ASUS CROSSBLADE RANGER A88X Socket FM2+ ATX:

ASUS CROSSBLADE RANGER, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS CROSSBLADE RANGER A88X Socket FM2+ ATX:

ASUS CROSSBLADE RANGER. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.