ASUS logo

ASUS TUF Gaming VG27AQL3A computer monitor 68,6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124265
Info modified on:
14 Mar 2025, 19:41:02
Short summary description ASUS TUF Gaming VG27AQL3A computer monitor 68,6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:

ASUS TUF Gaming VG27AQL3A, 68,6 cm (27"), 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description ASUS TUF Gaming VG27AQL3A computer monitor 68,6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:

ASUS TUF Gaming VG27AQL3A. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.