ASUS logo

ASUS PG27VQ computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57812
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS PG27VQ computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PG27VQ, 68,6 cm (27"), 2560 x 1440 pixels, LCD, 3D, 1 ms, Black

Long summary description ASUS PG27VQ computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PG27VQ. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. 3D, Display surface: Matt, Response time: 1 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.