ASUS logo

ASUS VZ239HE-W computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135127
Info modified on:
01 Jun 2024, 11:38:59
Short summary description ASUS VZ239HE-W computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White:

ASUS VZ239HE-W, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VZ239HE-W computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED White:

ASUS VZ239HE-W. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.