ASUS logo

ASUS VZ249Q LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200751
Info modified on:
31 May 2024, 09:35:29
Short summary description ASUS VZ249Q LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Gold:

ASUS VZ249Q, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Gold

Long summary description ASUS VZ249Q LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Gold:

ASUS VZ249Q. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Gold

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.