ASUS logo

ASUS VZ229HE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271407
Info modified on:
20 Mar 2025, 19:01:30
Short summary description ASUS VZ229HE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VZ229HE, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VZ229HE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VZ229HE. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.