ASUS logo

ASUS VP228DE computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
462391
Info modified on:
20 Mar 2025, 09:56:39
Short summary description ASUS VP228DE computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

ASUS VP228DE, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description ASUS VP228DE computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

ASUS VP228DE. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.