ASUS logo

ASUS VB199T-P computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18451
Info modified on:
08 May 2024, 22:51:42
Short summary description ASUS VB199T-P computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED Black:

ASUS VB199T-P, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description ASUS VB199T-P computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED Black:

ASUS VB199T-P. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.