ASUS logo

ASUS PB287Q LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154501
Info modified on:
30 Dec 2024, 17:23:59
Short summary description ASUS PB287Q LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PB287Q, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description ASUS PB287Q LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

ASUS PB287Q. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.