ASUS logo

ASUS RT-AC3200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114553
Info modified on:
27 Sept 2022, 09:28:34
Short summary description ASUS RT-AC3200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC3200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AC3200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC3200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Management protocols: UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ, System.... Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WLAN, WPS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.