ASUS logo

ASUS ROG Strix Helios GUNDAM EDITION Midi Tower Grey, Transparent

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42344
Info modified on:
17 Dec 2021, 16:50:57
Short summary description ASUS ROG Strix Helios GUNDAM EDITION Midi Tower Grey, Transparent:

ASUS ROG Strix Helios GUNDAM EDITION, Midi Tower, PC, Grey, Transparent, ATX, EATX, micro ATX, Mini-ATX, Aluminium, Gaming

Long summary description ASUS ROG Strix Helios GUNDAM EDITION Midi Tower Grey, Transparent:

ASUS ROG Strix Helios GUNDAM EDITION. Form factor: Midi Tower, Type: PC, Product colour: Grey, Transparent. Front fans installed: 3x 140 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 250 mm, Depth: 591 mm, Height: 565 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.