ASUS Echelon Navy, Wired, Gaming, 20 - 20000 Hz, 268 g, Headset, Black, Navy
ASUS Echelon Navy. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m. Weight: 268 g. Product colour: Black, Navy