ASUS logo

ASUS Z9PE-D16/2L Intel® C602 LGA 2011 (Socket R) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79800
Info modified on:
21 Apr 2021, 10:28:05
Short summary description ASUS Z9PE-D16/2L Intel® C602 LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D16/2L, Intel, LGA 2011 (Socket R), E5-2600, 4, 8, 6.4,7.2,8 GT/s, DDR3-SDRAM

Long summary description ASUS Z9PE-D16/2L Intel® C602 LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D16/2L. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 512 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 16 MB. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.