ASUS logo

ASUS Maximus V Formula/ThunderFX Intel Z77 LGA 1155 (Socket H2) Extended ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96087
Info modified on:
30 Oct 2024, 13:05:46
Short summary description ASUS Maximus V Formula/ThunderFX Intel Z77 LGA 1155 (Socket H2) Extended ATX:

ASUS Maximus V Formula/ThunderFX, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS Maximus V Formula/ThunderFX Intel Z77 LGA 1155 (Socket H2) Extended ATX:

ASUS Maximus V Formula/ThunderFX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.