ASUS logo

ASUS Rampage IV GENE Intel X79 LGA 2011 (Socket R) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71208
Info modified on:
30 Oct 2024, 13:06:21
Short summary description ASUS Rampage IV GENE Intel X79 LGA 2011 (Socket R) micro ATX:

ASUS Rampage IV GENE, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS Rampage IV GENE Intel X79 LGA 2011 (Socket R) micro ATX:

ASUS Rampage IV GENE. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.