ASUS logo

ASUS Crosshair V Formula AMD 990FX Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56638
Info modified on:
30 Oct 2024, 13:06:54
Short summary description ASUS Crosshair V Formula AMD 990FX Socket AM3 ATX:

ASUS Crosshair V Formula, AMD, Socket AM3, AMD Phenom II X2, 32 GB, Dual-channel, ECC & Non-ECC

Long summary description ASUS Crosshair V Formula AMD 990FX Socket AM3 ATX:

ASUS Crosshair V Formula. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 990FX

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.