ASUS logo

ASUS Sabertooth X58 Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170430
Info modified on:
30 Oct 2024, 13:05:38
Short summary description ASUS Sabertooth X58 Socket B (LGA 1366) ATX:

ASUS Sabertooth X58, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 1066,1333,1600,1800,1866 MHz, 0, 1, 10

Long summary description ASUS Sabertooth X58 Socket B (LGA 1366) ATX:

ASUS Sabertooth X58. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1800,1866 MHz. RAID levels: 0, 1, 10. Networking features: Gigabit LAN. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.