ASUS logo

ASUS CROSSHAIR II FORMULA Socket AM2 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61438
Info modified on:
30 Oct 2024, 13:09:55
Short summary description ASUS CROSSHAIR II FORMULA Socket AM2 ATX:

ASUS CROSSHAIR II FORMULA, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 512 MB, ATX

Long summary description ASUS CROSSHAIR II FORMULA Socket AM2 ATX:

ASUS CROSSHAIR II FORMULA. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Maximum graphics card memory: 512 MB. Motherboard form factor: ATX, Power source type: ATX. Graphics controller: GeForce 8200

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.