ASUS logo

ASUS P5B-Plus Vista Edition LGA 775 (Socket T) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49179
Info modified on:
30 Oct 2024, 13:08:57
Short summary description ASUS P5B-Plus Vista Edition LGA 775 (Socket T) ATX:

ASUS P5B-Plus Vista Edition, Intel, LGA 775 (Socket T), Non-ECC, 0, 1, 10, Gigabit Ethernet, ATX

Long summary description ASUS P5B-Plus Vista Edition LGA 775 (Socket T) ATX:

ASUS P5B-Plus Vista Edition. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX, Overclocking features: SFS ASUS C.P.R.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.