ASUS logo

ASUS DRW-24B5ST optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85197
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-24B5ST optical disc drive Internal DVD±RW Black:

ASUS DRW-24B5ST, Black, Vertical/Horizontal, DVD±RW, Serial ATA, 1,5 MB, 80,120 mm

Long summary description ASUS DRW-24B5ST optical disc drive Internal DVD±RW Black:

ASUS DRW-24B5ST. Product colour: Black, Mounting: Vertical/Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Drive device, buffer size: 1,5 MB. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.