ASUS logo

ASUS GeForce FX5200 GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105954
Info modified on:
04 Apr 2019, 05:48:13
Short summary description ASUS GeForce FX5200 GeForce FX 5200 GDDR:

ASUS GeForce FX5200, GeForce FX 5200, GDDR, 128 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS GeForce FX5200 GeForce FX 5200 GDDR:

ASUS GeForce FX5200. Graphics processor: GeForce FX 5200, Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.