ASUS logo

ASUS GeForce GTX 560 NVIDIA 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63939
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS GeForce GTX 560 NVIDIA 1 GB GDDR5:

ASUS GeForce GTX 560, GeForce GTX 560, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 560 NVIDIA 1 GB GDDR5:

ASUS GeForce GTX 560. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560, Processor frequency: 1900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.