ASUS logo

ASUS ENGTX570 DCII/2DIS/1280MD5 NVIDIA GeForce GTX 570 1,25 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97781
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX570 DCII/2DIS/1280MD5 NVIDIA GeForce GTX 570 1,25 GB GDDR5:

ASUS ENGTX570 DCII/2DIS/1280MD5, GeForce GTX 570, 1,25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX570 DCII/2DIS/1280MD5 NVIDIA GeForce GTX 570 1,25 GB GDDR5:

ASUS ENGTX570 DCII/2DIS/1280MD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 742 MHz. Discrete graphics card memory: 1,25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.