ASUS logo

ASUS Eee PC 1015CX-WHI013S Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71213
Info modified on:
22 Jan 2025, 05:54:48
Short summary description ASUS Eee PC 1015CX-WHI013S Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:

ASUS Eee PC 1015CX-WHI013S, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1015CX-WHI013S Intel Atom® N2600 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:

ASUS Eee PC 1015CX-WHI013S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.