Asko logo

Asko Logic W4086C.S washing machine Front-load 8 kg 1600 RPM Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
642
Info modified on:
26 Apr 2025, 14:12:16
Short summary description Asko Logic W4086C.S washing machine Front-load 8 kg 1600 RPM Stainless steel:

Asko Logic W4086C.S, Front-load, 8 kg, A, 77 dB, 1600 RPM, 175 kWh

Long summary description Asko Logic W4086C.S washing machine Front-load 8 kg 1600 RPM Stainless steel:

Asko Logic W4086C.S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 10310 L. Product colour: Stainless steel. Width: 595 mm, Depth: 580 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.