Ariston logo

Ariston DUAL 55 XD0B-O Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105797
Info modified on:
12 Dec 2024, 14:16:40
Short summary description Ariston DUAL 55 XD0B-O Air conditioner outdoor unit White:

Ariston DUAL 55 XD0B-O, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, Ventilating, 5034 W, 1183 W, 5395 W

Long summary description Ariston DUAL 55 XD0B-O Air conditioner outdoor unit White:

Ariston DUAL 55 XD0B-O. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A, Energy efficiency class (heating) (Warmer heating season): A+, Annual energy consumption (cooling): 315 kWh. Outdoor unit noise level: 65 dB, Cooling airflow (outdoor unit): 2100 m³/h, Heating airflow (outdoor unit): 2100 m³/h. Energy efficiency class (cooling): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.