Ariston logo

Ariston CLAS EVO 28 FF Vertical Tankless (instantaneous) Combi boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63577
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ariston CLAS EVO 28 FF Vertical Tankless (instantaneous) Combi boiler system White:

Ariston CLAS EVO 28 FF, Tankless (instantaneous), Vertical, 6,5 L, Combi boiler system, Indoor, White

Long summary description Ariston CLAS EVO 28 FF Vertical Tankless (instantaneous) Combi boiler system White:

Ariston CLAS EVO 28 FF. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Combi boiler system. Maximum operating pressure: 7 bar, Thermostat range: 36 - 60 °C, Temperature (max): 60 °C. Display type: LCD. Power consumption (typical): 127 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 400 mm, Depth: 315 mm, Height: 770 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.