Ariete 4143, Cylinder steam cleaner, 0,5 L, Black, Yellow, 5 m, 1300 W, 3,5 bar
Ariete 4143. Type: Cylinder steam cleaner, Capacity: 0,5 L, Product colour: Black, Yellow. Power: 1300 W. Steam pressure: 3,5 bar, Operating time: 30 min. Weight: 6,1 kg, Width: 190 mm, Depth: 595,5 mm