ARCTIC F12 TC, Fan, 12 cm, 1350 RPM, 0,5 sone, 90,1 m³/h, Black, Silver
ARCTIC F12 TC. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1350 RPM, Noise level: 0,5 sone, Airflow: 90,1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black, Silver