AQL logo

AQL BTSPKNUBER portable/party speaker Red 5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83843
Info modified on:
19 Nov 2024, 18:54:04
Short summary description AQL BTSPKNUBER portable/party speaker Red 5 W:

AQL BTSPKNUBER, 5 W, Wired & Wireless, Micro-USB, Red, Buttons, IPX7

Long summary description AQL BTSPKNUBER portable/party speaker Red 5 W:

AQL BTSPKNUBER. RMS rated power: 5 W. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product colour: Red, Volume control: Buttons, International Protection (IP) code: IPX7. Recommended usage: Universal. Battery type: Built-in battery, Battery life (max): 6 h, Battery recharge time: 2,5 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.