APC logo

APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W 0 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20715
Info modified on:
21 Oct 2022, 10:32:10
Short summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W 0 AC outlet(s):

APC MGE Galaxy 5000, Double-conversion (Online), 80 kVA, 72000 W, Square, 408 V, 600 V

Long summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W 0 AC outlet(s):

APC MGE Galaxy 5000. UPS topology: Double-conversion (Online), Output power capacity: 80 kVA, Output power: 72000 W. AC outlet types: Terminal, Power plug: Terminal. Form factor: Tower, Product colour: Grey, Display type: LCD. Certification: UL 1778, UL 924. Width: 4415 mm, Depth: 813 mm, Height: 1905 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.