APC Back-UPS, Standby (Offline), 0,7 kVA, 405 W, Sine, 50/60 Hz, 47 - 63 Hz
APC Back-UPS. UPS topology: Standby (Offline), Output power capacity: 0,7 kVA, Output power: 405 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery capacity: 86 VAh. Form factor: Compact, Product colour: Black, Cable length: 1,83 m. Compliance certificates: RoHS, Certification: CE, REACH, PEP, EOLI, EOLI