APC AP7921B, Metered, Switched, 0U/1U, Horizontal/Vertical, Black, 8 AC outlet(s), C13 coupler
APC AP7921B. PDU types: Metered, Switched, Rack capacity: 0U/1U, Mounting: Horizontal/Vertical. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 2,5 m. Monitoring: Current, Power, Voltage, Outlet control: Lock-out, Recycle, Turn off, Turn on. Nominal input voltage: 200-230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz