APC logo

APC Rack ATS, 2U, 208V power distribution unit (PDU) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20987
Info modified on:
14 Jan 2025, 17:17:08
Short summary description APC Rack ATS, 2U, 208V power distribution unit (PDU) Black:

APC Rack ATS, 2U, 208V, Black, NEMA L6-30P, 16x IEC 320 C13 2x IEC 320 C19, 2,44 m, 50 - 60 Hz, 30 A

Long summary description APC Rack ATS, 2U, 208V power distribution unit (PDU) Black:

APC Rack ATS, 2U, 208V. Product colour: Black. Input connection type: NEMA L6-30P, Output connections: 16x IEC 320 C13 2x IEC 320 C19. Cable length: 2,44 m. AC input frequency: 50 - 60 Hz, Maximum input current per phase: 30 A, Maximum total current draw per phase: 30 A. Certification: EN 55022 Class A,FCC Part 15 Class A,PSE,TUV-C,TUV-NURTL

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.