AOC logo

AOC P1 X24P1 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
432761
Info modified on:
27 Apr 2025, 08:10:51
Short summary description AOC P1 X24P1 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

AOC P1 X24P1, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description AOC P1 X24P1 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

AOC P1 X24P1. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.