AOC P45, 11,4 cm (4.5"), 0,5 GB, 4 GB, 5 MP, Android 4.4.2, Black
AOC P45. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MTK6582M. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 1500 mAh. Product colour: Black