AOC logo

AOC M19W531 computer monitor 48,3 cm (19") 1440 x 900 pixels Grey, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88515
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC M19W531 computer monitor 48,3 cm (19") 1440 x 900 pixels Grey, Silver:

AOC M19W531, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Grey, Silver

Long summary description AOC M19W531 computer monitor 48,3 cm (19") 1440 x 900 pixels Grey, Silver:

AOC M19W531. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.