AOC 01 Series I1601P, 39,6 cm (15.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver, Black
AOC 01 Series I1601P. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver, Black