AOC G2 C32G2ZE/BK, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 0,5 ms, Black, Red
AOC G2 C32G2ZE/BK. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 0,5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red