AOC logo

AOC 519SW computer monitor 38,1 cm (15") 1280 x 720 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149435
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 519SW computer monitor 38,1 cm (15") 1280 x 720 pixels Black:

AOC 519SW, 38,1 cm (15"), 1280 x 720 pixels, LCD, 8 ms, Black

Long summary description AOC 519SW computer monitor 38,1 cm (15") 1280 x 720 pixels Black:

AOC 519SW. Display diagonal: 38,1 cm (15"), Display resolution: 1280 x 720 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.