AOC logo

AOC B2 27B2AM LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
337141
Info modified on:
19 Jun 2025, 11:46:46
Short summary description AOC B2 27B2AM LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC B2 27B2AM, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC B2 27B2AM LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC B2 27B2AM. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.