Allied Telesis logo

Allied Telesis Active ethernet Multiservice Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96131
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Active ethernet Multiservice Gateway gateway/controller:

Allied Telesis Active ethernet Multiservice Gateway, 16 MB, Max sensitivity -32 dBm, Max input power -3 dBm, Max output power -5 dBm, SNMP v1, v2, v3, IP, IEEE 802.3z, IEEE 802.3q, IEEE 802.3p, PAP/CHAP

Long summary description Allied Telesis Active ethernet Multiservice Gateway gateway/controller:

Allied Telesis Active ethernet Multiservice Gateway. Internal memory: 16 MB. Receiver sensitivity: Max sensitivity -32 dBm, Max input power -3 dBm, Max output power -5 dBm. Management protocols: SNMP v1, v2, v3, Routing protocols: IP. Networking standards: IEEE 802.3z, IEEE 802.3q, IEEE 802.3p. Authentication method: PAP/CHAP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.