Allied Telesis AT-FS232/1, 100 Mbit/s, 15000 m, Wired, 6 W, 317 g, 0 - 40 °C
Allied Telesis AT-FS232/1. Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 15000 m. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 317 g