Allied Telesis logo

Allied Telesis AT-x930-28GSTX Managed L3 Gigabit Ethernet (10/100/1000) Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308816
Info modified on:
08 Oct 2023, 09:30:53
Short summary description Allied Telesis AT-x930-28GSTX Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis AT-x930-28GSTX, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description Allied Telesis AT-x930-28GSTX Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis AT-x930-28GSTX. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 64000 entries, Switching capacity: 288 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.