Alienware Area-51 R4, 3,5 GHz, Intel® Core™ i7 X-series, 32 GB, 3 TB, DVD±RW, Windows 10 Home
Alienware Area-51 R4. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-7800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Silver