Alienware X51-R3, 4 GHz, Intel® Core™ i7, i7-6700K, 16 GB, 2,51 TB, Windows 10
Alienware X51-R3. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10. Power supply: 240 W. Chassis type: Desktop. Product type: PC. Weight: 5,49 kg. Product colour: Black