Alienware logo

Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R9 370 Windows 10 Home Tower PC Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59197
Info modified on:
23 Aug 2023, 08:21:16
Short summary description Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R9 370 Windows 10 Home Tower PC Silver:

Alienware Area 51 R2, 3,3 GHz, Intel® Core™ i7 X-series, 8 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description Alienware Area 51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R9 370 Windows 10 Home Tower PC Silver:

Alienware Area 51 R2. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5820K. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon R9 370. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.