Alienware 13, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 16 GB, 256 GB
Alienware 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Grey. Weight: 2 kg