Alienware logo

Alienware 452-BBQS laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119414
Info modified on:
14 Mar 2024, 19:46:52
Short summary description Alienware 452-BBQS laptop dock/port replicator Docking Black:

Alienware 452-BBQS, Docking, USB Type-A, Black, Alienware 13, 13 R3, 15 R3, Alpha R2, 17 R2, 460 W, AC

Long summary description Alienware 452-BBQS laptop dock/port replicator Docking Black:

Alienware 452-BBQS. Connectivity technology: Docking, USB connector type: USB Type-A. Product colour: Black, Compatibility: Alienware 13, 13 R3, 15 R3, Alpha R2, 17 R2. Maximum graphics card power supported: 460 W. Power source type: AC. Width: 185,5 mm, Depth: 173,5 mm, Height: 409,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.